Zilog Single FETs, MOSFETs IXTH160N075T

Description
N-Channel 75V 160A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 75V 160A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH160N075T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH160N075T-ND
Single FETs, MOSFETs IXTH160N075T-ND
N-Channel 75V 160A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)

N-Channel 75V 160A (Tc) 360W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N075T - 1049767-IXTH160N075T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N075T
1049767-IXTH160N075T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N075T 1049767-IXTH160N075T
Manufacturer: IXYS Win Source Part Number: 1049767-IXTH160N075T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 112nC @ 10V Max Input Capacitance: 4950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049767-IXTH160N075T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 4950pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
75V 160A MOSFET Transistor
278-IXTH160N075T
75V 160A MOSFET Transistor 278-IXTH160N075T
MOSFET N-CH 75V 160A TO247 Product overview: IXTH160N075T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH160N075T can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 160A TO247 Product overview: IXTH160N075T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH160N075T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH160N075T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH160N075T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH160N075T
MOSFET N-CH 75V 160A TO247

MOSFET N-CH 75V 160A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH160N075T-ND 1049767-IXTH160N075T 278-IXTH160N075T IXTH160N075T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH160N075T 75V 160A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) Tube TO-247; TO-247-3
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data