Zilog 175V 150A MOSFET Transistor IXTH150N17T

Description
MOSFET N-CH 175V 150A TO247 Product overview: IXTH150N17T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH150N17T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 175V 150A TO247 Product overview: IXTH150N17T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH150N17T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
175V 150A MOSFET Transistor
278-IXTH150N17T
175V 150A MOSFET Transistor 278-IXTH150N17T
MOSFET N-CH 175V 150A TO247 Product overview: IXTH150N17T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH150N17T can be used for catalog matching and distributor lookup.

MOSFET N-CH 175V 150A TO247 Product overview: IXTH150N17T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH150N17T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH150N17T - 1049764-IXTH150N17T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH150N17T
1049764-IXTH150N17T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH150N17T 1049764-IXTH150N17T
Manufacturer: IXYS Win Source Part Number: 1049764-IXTH150N17T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 830W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 175V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 155nC @ 10V Max Input Capacitance: 9800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049764-IXTH150N17T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 175V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 155nC @ 10V
Max Input Capacitance: 9800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH150N17T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH150N17T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH150N17T
MOSFET N-CH 175V 150A TO247

MOSFET N-CH 175V 150A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTH150N17T 1049764-IXTH150N17T IXTH150N17T
Product Name 175V 150A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH150N17T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 830000 milliwatts 830000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
Unlock Full Specs
to access all available technical data