Manufacturer: IXYS
Win Source Part Number: 1049761-IXTH13N110
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1100V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 5650pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 920 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30
MOSFET N-CH 1100V 13A TO247 Product overview: IXTH13N110 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH13N110 can be used for catalog matching and distributor lookup.
MOSFET N-CH 1100V 13A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049761-IXTH13N110 | 278-IXTH13N110 | IXTH13N110 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH13N110 | 1100V 13A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 1100 volts | ||
| PD | 360000 milliwatts | 360000 milliwatts |