Zilog Single FETs, MOSFETs IXTH130N20T

Description
N-Channel 200V 130A (Tc) 830W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 200V 130A (Tc) 830W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH130N20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH130N20T-ND
Single FETs, MOSFETs IXTH130N20T-ND
N-Channel 200V 130A (Tc) 830W (Tc) Through Hole TO-247 (IXTH)

N-Channel 200V 130A (Tc) 830W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N20T - 1049760-IXTH130N20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N20T
1049760-IXTH130N20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N20T 1049760-IXTH130N20T
Manufacturer: IXYS Win Source Part Number: 1049760-IXTH130N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 830W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 8800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049760-IXTH130N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 830W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 8800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 130Amps 200V

MOSFET 130Amps 200V

Buy Now Datasheet
MOSFET N-CH 200V 130A TO-247 - 401-IXTH130N20T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 130A TO-247
401-IXTH130N20T
MOSFET N-CH 200V 130A TO-247 401-IXTH130N20T
MOSFET N-CH 200V 130A TO-247

MOSFET N-CH 200V 130A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH130N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH130N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH130N20T
MOSFET N-CH 200V 130A TO247

MOSFET N-CH 200V 130A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH130N20T-ND 1049760-IXTH130N20T IXTH130N20T 401-IXTH130N20T IXTH130N20T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N20T MOSFET MOSFET N-CH 200V 130A TO-247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) Through Hole
V(BR)DSS 200 volts 200 volts
PD 830000 milliwatts 830000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details