Zilog Single FETs, MOSFETs IXTH130N15T

Description
N-Channel 150V 130A (Tc) 750W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 150V 130A (Tc) 750W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH130N15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH130N15T-ND
Single FETs, MOSFETs IXTH130N15T-ND
N-Channel 150V 130A (Tc) 750W (Tc) Through Hole TO-247 (IXTH)

N-Channel 150V 130A (Tc) 750W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N15T - 1049759-IXTH130N15T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N15T
1049759-IXTH130N15T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N15T 1049759-IXTH130N15T
Manufacturer: IXYS Win Source Part Number: 1049759-IXTH130N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 113nC @ 10V Max Input Capacitance: 9800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 12 mOhm @ 65A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049759-IXTH130N15T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 113nC @ 10V
Max Input Capacitance: 9800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 12 mOhm @ 65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
150V 130A MOSFET Transistor
278-IXTH130N15T
150V 130A MOSFET Transistor 278-IXTH130N15T
MOSFET N-CH 150V 130A TO247 Product overview: IXTH130N15T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH130N15T can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 130A TO247 Product overview: IXTH130N15T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH130N15T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 130 Amps 150V 12 Rds

MOSFET 130 Amps 150V 12 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH130N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH130N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH130N15T
MOSFET N-CH 150V 130A TO247

MOSFET N-CH 150V 130A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH130N15T-ND 1049759-IXTH130N15T 278-IXTH130N15T IXTH130N15T IXTH130N15T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH130N15T 150V 130A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) Tube TO-247; TO-247-3
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data