Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N65X2 IXTH12N65X2

Description
Manufacturer: IXYS Win Source Part Number: 1042239-IXTH12N65X2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1042239-IXTH12N65X2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N65X2 - 1042239-IXTH12N65X2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N65X2
1042239-IXTH12N65X2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N65X2 1042239-IXTH12N65X2
Manufacturer: IXYS Win Source Part Number: 1042239-IXTH12N65X2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1042239-IXTH12N65X2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 300 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTH12N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH12N65X2-ND
Single FETs, MOSFETs 238-IXTH12N65X2-ND
N-Channel 650V 12A (Tc) 180W (Tc) Through Hole TO-247 (IXTH)

N-Channel 650V 12A (Tc) 180W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH12N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH12N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH12N65X2
MOSFET N-CH 650V 12A TO247-3

MOSFET N-CH 650V 12A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1042239-IXTH12N65X2 238-IXTH12N65X2-ND IXTH12N65X2 IXTH12N65X2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N65X2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
Single IGBTs - 448-AIKB30N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers