IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N100Q IXTH12N100Q

Description
Manufacturer: IXYS Win Source Part Number: 1049756-IXTH12N100Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 12A (Tc) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1049756-IXTH12N100Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 12A (Tc) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N100Q - 1049756-IXTH12N100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N100Q
1049756-IXTH12N100Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N100Q 1049756-IXTH12N100Q
Manufacturer: IXYS Win Source Part Number: 1049756-IXTH12N100Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 12A (Tc) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049756-IXTH12N100Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 12A (Tc)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH12N100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH12N100Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH12N100Q
MOSFET N-CH 1000V 12A TO247

MOSFET N-CH 1000V 12A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049756-IXTH12N100Q IXTH12N100Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N100Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2442875 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details