Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH11P50 IXTH11P50

Description
Manufacturer: IXYS Win Source Part Number: 205702-IXTH11P50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 4700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 205702-IXTH11P50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 4700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH11P50 - 205702-IXTH11P50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH11P50
205702-IXTH11P50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH11P50 205702-IXTH11P50
Manufacturer: IXYS Win Source Part Number: 205702-IXTH11P50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 4700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205702-IXTH11P50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 4700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTH11P50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH11P50-ND
Single FETs, MOSFETs 238-IXTH11P50-ND
P-Channel 500V 11A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

P-Channel 500V 11A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Single FETs, MOSFETs - IXTH11P50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTH11P50
Single FETs, MOSFETs IXTH11P50
MOSFET P-CH 500V 11A TO247

MOSFET P-CH 500V 11A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -11 Amps -500V 0.75 Rds

MOSFET -11 Amps -500V 0.75 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH11P50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH11P50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH11P50
MOSFET P-CH 500V 11A TO247

MOSFET P-CH 500V 11A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205702-IXTH11P50 238-IXTH11P50-ND IXTH11P50 IXTH11P50 IXTH11P50
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH11P50 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 500 volts 500 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376620-AIGB30N65F5ATMA1 - Win Source Electronics
Specs
VCES 650 volts
Package Type SOT3
View Details
8 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details