IXYS Corporation Electronic Surplus - IXTH10P50 IXTH10P50

Description
Manufacturer: IXYS Win Source Part Number: 1191247-IXTH10P50 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 (IXTH) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 900mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4700pF at 25V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191247-IXTH10P50 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 (IXTH) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 900mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4700pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXTH10P50 - 1191247-IXTH10P50 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXTH10P50
1191247-IXTH10P50
Electronic Surplus - IXTH10P50 1191247-IXTH10P50
Manufacturer: IXYS Win Source Part Number: 1191247-IXTH10P50 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 (IXTH) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 900mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4700pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191247-IXTH10P50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247 (IXTH)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 900mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 160nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4700pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191247-IXTH10P50
Product Name Electronic Surplus - IXTH10P50
Unlock Full Specs
to access all available technical data