Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTH06N220P3HV

Description
Win Source Part Number: 1346849-IXTH06N220P3 HV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2200 V Power Dissipation (Max): 104W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: TO-247HV Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH06 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 600mA (Tc) Rds On (Max) @ Id, Vgs: 80Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 10.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346849-IXTH06N220P3 HV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2200 V Power Dissipation (Max): 104W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: TO-247HV Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH06 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 600mA (Tc) Rds On (Max) @ Id, Vgs: 80Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 10.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346849-IXTH06N220P3HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346849-IXTH06N220P3HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346849-IXTH06N220P3HV
Win Source Part Number: 1346849-IXTH06N220P3 HV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2200 V Power Dissipation (Max): 104W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: TO-247HV Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH06 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 600mA (Tc) Rds On (Max) @ Id, Vgs: 80Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 10.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 25 V

Win Source Part Number: 1346849-IXTH06N220P3HV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar P3™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 2200 V
Power Dissipation (Max): 104W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: TO-247HV
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTH06
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 600mA (Tc)
Rds On (Max) @ Id, Vgs: 80Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 10.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH06N220P3HV - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH06N220P3HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH06N220P3HV
MOSFET N-CH 2200V 600MA TO247HV

MOSFET N-CH 2200V 600MA TO247HV

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346849-IXTH06N220P3HV IXTH06N220P3HV
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF3315S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details