Zilog Single FETs, MOSFETs IXTH02N250

Description
N-Channel 2500V 200mA (Tc) 83W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 2500V 200mA (Tc) 83W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH02N250-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH02N250-ND
Single FETs, MOSFETs 238-IXTH02N250-ND
N-Channel 2500V 200mA (Tc) 83W (Tc) Through Hole TO-247 (IXTH)

N-Channel 2500V 200mA (Tc) 83W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH02N250 - 1049749-IXTH02N250 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH02N250
1049749-IXTH02N250
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH02N250 1049749-IXTH02N250
Manufacturer: IXYS Win Source Part Number: 1049749-IXTH02N250 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 2500V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 7.4nC @ 10V Max Input Capacitance: 116pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 450 Ohm @ 50mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049749-IXTH02N250
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 2500V
Continuous Drain Current at 25°C: 200mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 7.4nC @ 10V
Max Input Capacitance: 116pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 450 Ohm @ 50mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH02N250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH02N250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH02N250
MOSFET N-CH 2500V 200MA TO247

MOSFET N-CH 2500V 200MA TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET High Voltage Power MOSFET; 2500V, 0.2A

MOSFET High Voltage Power MOSFET; 2500V, 0.2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTH02N250-ND 1049749-IXTH02N250 IXTH02N250 IXTH02N250
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH02N250 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL014N - 1149817-AUIRFL014N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers