IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTF6N200P3

Description
Win Source Part Number: 1346652-IXTF6N200P3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2000 V Power Dissipation (Max): 215W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUSi5-Pak™ Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF6 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 4.2Ohm @ 3A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3700 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346652-IXTF6N200P3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2000 V Power Dissipation (Max): 215W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUSi5-Pak™ Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF6 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 4.2Ohm @ 3A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3700 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346652-IXTF6N200P3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346652-IXTF6N200P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346652-IXTF6N200P3
Win Source Part Number: 1346652-IXTF6N200P3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2000 V Power Dissipation (Max): 215W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUSi5-Pak™ Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF6 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 4.2Ohm @ 3A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3700 pF @ 25 V

Win Source Part Number: 1346652-IXTF6N200P3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar P3™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 2000 V
Power Dissipation (Max): 215W (Tc)
Mounting Type: Through Hole
Package / Case: ISOPLUSi5-Pak™
Supplier Device Package: ISOPLUS i4-PAC™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTF6
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 4.2Ohm @ 3A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3700 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTF6N200P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTF6N200P3-ND
Single FETs, MOSFETs IXTF6N200P3-ND
N-Channel 2000V 4A (Tc) 215W (Tc) Through Hole ISOPLUS i4-PAC™

N-Channel 2000V 4A (Tc) 215W (Tc) Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTF6N200P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTF6N200P3
MOSFET N-CH 2000V 4A I4PAC

MOSFET N-CH 2000V 4A I4PAC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISC MSFT N-CH STD-POLAR3

MOSFET DISC MSFT N-CH STD-POLAR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346652-IXTF6N200P3 IXTF6N200P3-ND IXTF6N200P3 IXTF6N200P3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers