Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTF280N055T

Description
Win Source Part Number: 1346779-IXTF280N055T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 200W (Tc) Mounting Type: Through Hole Package / Case: i4-Pac™-5 Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF280 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9800 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346779-IXTF280N055T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 200W (Tc) Mounting Type: Through Hole Package / Case: i4-Pac™-5 Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF280 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9800 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346779-IXTF280N055T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346779-IXTF280N055T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346779-IXTF280N055T
Win Source Part Number: 1346779-IXTF280N055T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 200W (Tc) Mounting Type: Through Hole Package / Case: i4-Pac™-5 Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF280 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9800 pF @ 25 V

Win Source Part Number: 1346779-IXTF280N055T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchMV™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Power Dissipation (Max): 200W (Tc)
Mounting Type: Through Hole
Package / Case: i4-Pac™-5
Supplier Device Package: ISOPLUS i4-PAC™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTF280
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9800 pF @ 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346779-IXTF280N055T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 6-WSON (3x3)
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers