Zilog Single FETs, MOSFETs IXTF1R4N450

Description
N-Channel 4500V 1.4A (Tc) 190W (Tc) Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet
Description
N-Channel 4500V 1.4A (Tc) 190W (Tc) Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTF1R4N450-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTF1R4N450-ND
Single FETs, MOSFETs IXTF1R4N450-ND
N-Channel 4500V 1.4A (Tc) 190W (Tc) Through Hole ISOPLUS i4-PAC™

N-Channel 4500V 1.4A (Tc) 190W (Tc) Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346746-IXTF1R4N450 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346746-IXTF1R4N450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346746-IXTF1R4N450
Win Source Part Number: 1346746-IXTF1R4N450 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 4500 V Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: i4-Pac™-5 (3 Leads) Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF1 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc) Rds On (Max) @ Id, Vgs: 40Ohm @ 50mA, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 88 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 25 V

Win Source Part Number: 1346746-IXTF1R4N450
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 4500 V
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: i4-Pac™-5 (3 Leads)
Supplier Device Package: ISOPLUS i4-PAC™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTF1
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc)
Rds On (Max) @ Id, Vgs: 40Ohm @ 50mA, 10V
Vgs(th) (Max) @ Id: 6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 88 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCH STD-VERYHIVOLT

MOSFET DISCMSFT NCH STD-VERYHIVOLT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTF1R4N450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTF1R4N450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTF1R4N450
MOSFET N-CH 4500V 1.4A I4PAC

MOSFET N-CH 4500V 1.4A I4PAC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTF1R4N450-ND 1346746-IXTF1R4N450 IXTF1R4N450 IXTF1R4N450
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers