IXYS Integrated Circuits Division Single FETs, MOSFETs IXTF1N250

Description
N-Channel 2500V 1A (Tc) 110W Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet
Description
N-Channel 2500V 1A (Tc) 110W Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTF1N250-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTF1N250-ND
Single FETs, MOSFETs 238-IXTF1N250-ND
N-Channel 2500V 1A (Tc) 110W Through Hole ISOPLUS i4-PAC™

N-Channel 2500V 1A (Tc) 110W Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTF1N250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTF1N250
MOSFET N-CH 2500V 1A ISOPLUS I4

MOSFET N-CH 2500V 1A ISOPLUS I4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 2500V 1A HV Power MOSFET

MOSFET 2500V 1A HV Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTF1N250-ND IXTF1N250 IXTF1N250
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers