Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTF03N400

Description
Win Source Part Number: 1346644-IXTF03N400 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 4000 V Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: i4-Pac™-5 (3 Leads) Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF02 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 300mA (Tc) Rds On (Max) @ Id, Vgs: 300Ohm @ 150mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 435 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346644-IXTF03N400 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 4000 V Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: i4-Pac™-5 (3 Leads) Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF02 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 300mA (Tc) Rds On (Max) @ Id, Vgs: 300Ohm @ 150mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 435 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346644-IXTF03N400 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346644-IXTF03N400
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346644-IXTF03N400
Win Source Part Number: 1346644-IXTF03N400 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 4000 V Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: i4-Pac™-5 (3 Leads) Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF02 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 300mA (Tc) Rds On (Max) @ Id, Vgs: 300Ohm @ 150mA, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 435 pF @ 25 V

Win Source Part Number: 1346644-IXTF03N400
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 4000 V
Power Dissipation (Max): 70W (Tc)
Mounting Type: Through Hole
Package / Case: i4-Pac™-5 (3 Leads)
Supplier Device Package: ISOPLUS i4-PAC™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTF02
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 300mA (Tc)
Rds On (Max) @ Id, Vgs: 300Ohm @ 150mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 16.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 435 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTF03N400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTF03N400
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTF03N400
MOSFET N-CH 4000V 300MA I4PAC

MOSFET N-CH 4000V 300MA I4PAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346644-IXTF03N400 IXTF03N400
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers