N-Channel 4500V 200mA (Tc) 78W (Tc) Through Hole ISOPLUS i4-PAC™
Win Source Part Number: 1346646-IXTF02N450
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 4500 V
Power Dissipation (Max): 78W (Tc)
Mounting Type: Through Hole
Package / Case: i4-Pac™-5 (3 Leads)
Supplier Device Package: ISOPLUS i4-PAC™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTF02
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 200mA (Tc)
Rds On (Max) @ Id, Vgs: 750Ohm @ 10mA, 10V
Vgs(th) (Max) @ Id: 6.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 10.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 256 pF @ 25 V
MOSFET N-CH 4500V 200MA I4PAC
MOSFET 4500V 200mA HV Power MOSFET
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTF02N450-ND | 1346646-IXTF02N450 | IXTF02N450 | IXTF02N450 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |