Zilog Single FETs, MOSFETs IXTC75N10

Description
N-Channel 100V 72A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet
Description
N-Channel 100V 72A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTC75N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTC75N10-ND
Single FETs, MOSFETs IXTC75N10-ND
N-Channel 100V 72A (Tc) 230W (Tc) Through Hole ISOPLUS220™

N-Channel 100V 72A (Tc) 230W (Tc) Through Hole ISOPLUS220™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1179102-IXTC75N10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1179102-IXTC75N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1179102-IXTC75N10
Win Source Part Number: 1179102-IXTC75N10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MegaMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 37.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 230W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ Gate Charge (Qg) (Max) @ Vgs: 260 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1179102-IXTC75N10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MegaMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 37.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 230W (Tc)
Mounting Type: Through Hole
Package / Case: ISOPLUS220™
Supplier Device Package: ISOPLUS220™
Gate Charge (Qg) (Max) @ Vgs: 260 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTC75N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTC75N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTC75N10
MOSFET N-CH 100V 72A ISOPLUS220

MOSFET N-CH 100V 72A ISOPLUS220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTC75N10-ND 1179102-IXTC75N10 IXTC75N10
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details