Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTC36P15P

Description
Win Source Part Number: 1346736-IXTC36P15P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTC36 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2950 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346736-IXTC36P15P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTC36 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2950 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346736-IXTC36P15P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346736-IXTC36P15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346736-IXTC36P15P
Win Source Part Number: 1346736-IXTC36P15P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTC36 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2950 pF @ 25 V

Win Source Part Number: 1346736-IXTC36P15P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarP™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 150 V
Power Dissipation (Max): 150W (Tc)
Mounting Type: Through Hole
Package / Case: ISOPLUS220™
Supplier Device Package: ISOPLUS220™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTC36
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2950 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTC36P15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTC36P15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTC36P15P
MOSFET P-CH 150V 22A ISOPLUS220

MOSFET P-CH 150V 22A ISOPLUS220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346736-IXTC36P15P IXTC36P15P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details