Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTC240N055T

Description
Win Source Part Number: 1346686-IXTC240N055T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTC240 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 132A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346686-IXTC240N055T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTC240 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 132A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346686-IXTC240N055T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346686-IXTC240N055T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346686-IXTC240N055T
Win Source Part Number: 1346686-IXTC240N055T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 150W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTC240 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 132A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V

Win Source Part Number: 1346686-IXTC240N055T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchMV™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Power Dissipation (Max): 150W (Tc)
Mounting Type: Through Hole
Package / Case: ISOPLUS220™
Supplier Device Package: ISOPLUS220™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTC240
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 132A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTC240N055T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTC240N055T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTC240N055T
MOSFET N-CH 55V 132A ISOPLUS220

MOSFET N-CH 55V 132A ISOPLUS220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346686-IXTC240N055T IXTC240N055T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
Single FETs, MOSFETs - AUIRFR4105TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers