Zilog Single FETs, MOSFETs IXTC230N085T

Description
N-Channel 85V 120A (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet
Description
N-Channel 85V 120A (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTC230N085T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTC230N085T-ND
Single FETs, MOSFETs IXTC230N085T-ND
N-Channel 85V 120A (Tc) Through Hole ISOPLUS220™

N-Channel 85V 120A (Tc) Through Hole ISOPLUS220™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346818-IXTC230N085T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346818-IXTC230N085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346818-IXTC230N085T
Win Source Part Number: 1346818-IXTC230N085T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTC230 Product Status: Obsolete Current - Continuous Drain (Id) @ 25°C: 120A (Tc)

Win Source Part Number: 1346818-IXTC230N085T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 85 V
Mounting Type: Through Hole
Package / Case: ISOPLUS220™
Supplier Device Package: ISOPLUS220™
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTC230
Product Status: Obsolete
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTC230N085T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTC230N085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTC230N085T
MOSFET N-CH 85V 120A ISOPLUS220

MOSFET N-CH 85V 120A ISOPLUS220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTC230N085T-ND 1346818-IXTC230N085T IXTC230N085T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details