Zilog Single FETs, MOSFETs IXTB62N50L

Description
N-Channel 500V 62A (Tc) 800W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 500V 62A (Tc) 800W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTB62N50L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTB62N50L-ND
Single FETs, MOSFETs IXTB62N50L-ND
N-Channel 500V 62A (Tc) 800W (Tc) Through Hole PLUS264™

N-Channel 500V 62A (Tc) 800W (Tc) Through Hole PLUS264™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346709-IXTB62N50L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346709-IXTB62N50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346709-IXTB62N50L
Win Source Part Number: 1346709-IXTB62N50L Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Linear Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 800W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: PLUS264™ Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTB62 Drive Voltage (Max Rds On, Min Rds On): 20V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 31A, 20V Vgs(th) (Max) @ Id: 5.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 550 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V

Win Source Part Number: 1346709-IXTB62N50L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 800W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: PLUS264™
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTB62
Drive Voltage (Max Rds On, Min Rds On): 20V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 62A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 31A, 20V
Vgs(th) (Max) @ Id: 5.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 550 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTB62N50L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTB62N50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTB62N50L
MOSFET N-CH 500V 62A PLUS264

MOSFET N-CH 500V 62A PLUS264

Supplier's Site
Single FETs, MOSFETs - IXTB62N50L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTB62N50L
Single FETs, MOSFETs IXTB62N50L
MOSFET N-CH 500V 62A PLUS264

MOSFET N-CH 500V 62A PLUS264

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 62 Amps 500V 0.1 Rds

MOSFET 62 Amps 500V 0.1 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTB62N50L-ND 1346709-IXTB62N50L IXTB62N50L IXTB62N50L IXTB62N50L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
PD 800000 milliwatts 800000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data