Zilog Single FETs, MOSFETs IXTB30N100L

Description
N-Channel 1000V 30A (Tc) 800W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 1000V 30A (Tc) 800W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTB30N100L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTB30N100L-ND
Single FETs, MOSFETs IXTB30N100L-ND
N-Channel 1000V 30A (Tc) 800W (Tc) Through Hole PLUS264™

N-Channel 1000V 30A (Tc) 800W (Tc) Through Hole PLUS264™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1341019-IXTB30N100L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1341019-IXTB30N100L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1341019-IXTB30N100L
Win Source Part Number: 1341019-IXTB30N100L Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Linear Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Power Dissipation (Max): 800W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: PLUS264™ Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTB30 Drive Voltage (Max Rds On, Min Rds On): 20V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 450mOhm @ 500mA, 20V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 545 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 13200 pF @ 25 V

Win Source Part Number: 1341019-IXTB30N100L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Power Dissipation (Max): 800W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: PLUS264™
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTB30
Drive Voltage (Max Rds On, Min Rds On): 20V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 450mOhm @ 500mA, 20V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 545 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 13200 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30 Amps 1000V

MOSFET 30 Amps 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTB30N100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTB30N100L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTB30N100L
MOSFET N-CH 1000V 30A PLUS264

MOSFET N-CH 1000V 30A PLUS264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTB30N100L-ND 1341019-IXTB30N100L IXTB30N100L IXTB30N100L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
MOSFETs - 2442909 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
5 suppliers