Win Source Part Number: 1346700-IXTA88N085T7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchMV™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 85 V
Power Dissipation (Max): 230W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7 (IXTA)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA88
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 88A (Tc)
Rds On (Max) @ Id, Vgs: 11mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 100µA
Gate Charge (Qg) (Max) @ Vgs: 69 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3140 pF @ 25 V
MOSFET N-CH 85V 88A TO263-7
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1346700-IXTA88N085T7 | IXTA88N085T7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |