N-Channel 120V 80A (Tc) 325W (Tc) Surface Mount TO-263AA
Manufacturer: IXYS
Win Source Part Number: 777651-IXTA80N12T2
Series: TrenchT2
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Family Name: IXTA80N12T2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 120V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4740pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 325W (Tc)
Rds On (Maximum) @ Id, Vgs: 17 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): STB80NF12T4; STB80NF12;
Introduction Date: August 06, 2013
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET TrenchT2 MOSFETs Power MOSFETs
MOSFET N-CH 120V 80A TO263
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTA80N12T2-ND | 777651-IXTA80N12T2 | IXTA80N12T2 | IXTA80N12T2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA80N12T2 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |