Zilog 75V 76A MOSFET Transistor IXTA76N075T

Description
MOSFET N-CH 75V 76A TO263 Product overview: IXTA76N075T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA76N075T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 76A TO263 Product overview: IXTA76N075T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA76N075T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 76A MOSFET Transistor
278-IXTA76N075T
75V 76A MOSFET Transistor 278-IXTA76N075T
MOSFET N-CH 75V 76A TO263 Product overview: IXTA76N075T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA76N075T can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 76A TO263 Product overview: IXTA76N075T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA76N075T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA76N075T - 1049744-IXTA76N075T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA76N075T
1049744-IXTA76N075T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA76N075T 1049744-IXTA76N075T
Manufacturer: IXYS Win Source Part Number: 1049744-IXTA76N075T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 176W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 4V @ 50μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 2580pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049744-IXTA76N075T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 176W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 2580pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXTA76N075T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA76N075T-ND
Single FETs, MOSFETs IXTA76N075T-ND
N-Channel 75V 76A (Tc) 176W (Tc) Surface Mount TO-263AA

N-Channel 75V 76A (Tc) 176W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA76N075T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA76N075T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA76N075T
MOSFET N-CH 75V 76A TO263

MOSFET N-CH 75V 76A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IXTA76N075T 1049744-IXTA76N075T IXTA76N075T-ND IXTA76N075T
Product Name 75V 76A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA76N075T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 176000 milliwatts 176000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; SOT3; TO-263 (IXTA) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data