Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTA75N10P

Description
Win Source Part Number: 1346694-IXTA75N10P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 360W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA75 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2250 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346694-IXTA75N10P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 360W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA75 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2250 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346694-IXTA75N10P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346694-IXTA75N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346694-IXTA75N10P
Win Source Part Number: 1346694-IXTA75N10P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 360W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA75 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2250 pF @ 25 V

Win Source Part Number: 1346694-IXTA75N10P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 360W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA75
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2250 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTA75N10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA75N10P-ND
Single FETs, MOSFETs IXTA75N10P-ND
N-Channel 100V 75A (Tc) 360W (Tc) Surface Mount TO-263AA

N-Channel 100V 75A (Tc) 360W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75 Amps 100V 0.025 Rds

MOSFET 75 Amps 100V 0.025 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA75N10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA75N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA75N10P
MOSFET N-CH 100V 75A TO263

MOSFET N-CH 100V 75A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346694-IXTA75N10P IXTA75N10P-ND IXTA75N10P IXTA75N10P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS3004TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers