N-Channel 500V 6A (Tc) 300W (Tc) Surface Mount TO-263AA
Manufacturer: IXYS
Win Source Part Number: 1191245-IXTA6N50D2
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
FET Feature: Depletion Mode
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Family Name: IXTA6N50D2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 500V
Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 3A, 0V
Alternative Parts (Cross-Reference): STB10NB50; STB10NB50T4; PHB11N50E;
Introduction Date: March 18, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
MOSFET N-CH MOSFETS (D2) 500V 6A
MOSFET N-CH 500V 6A TO263
MOSFET N-CH 500V 6A TO263
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTA6N50D2-ND | 1191245-IXTA6N50D2 | IXTA6N50D2 | IXTA6N50D2 | IXTA6N50D2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA6N50D2 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 96 nC @ 5 V | |
| MOSFET Operating Mode | Depletion | ||||
| PD | 300000 milliwatts | 300000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |