N-Channel 1000V 6A (Tc) 300W (Tc) Surface Mount TO-263AA
MOSFET N-CH MOSFETS (D2) 1000V 6A
MOSFET N-CH 1000V 6A TO263
MOSFET N-CH 1000V 6A TO263
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTA6N100D2-ND | IXTA6N100D2 | IXTA6N100D2 | IXTA6N100D2 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 1000 volts |