Zilog Single FETs, MOSFETs IXTA60N20T

Description
N-Channel 200V 60A (Tc) 500W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 200V 60A (Tc) 500W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA60N20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA60N20T-ND
Single FETs, MOSFETs IXTA60N20T-ND
N-Channel 200V 60A (Tc) 500W (Tc) Surface Mount TO-263AA

N-Channel 200V 60A (Tc) 500W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA60N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA60N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA60N20T
MOSFET N-CH 200V 60A TO263

MOSFET N-CH 200V 60A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60 Amps 200V

MOSFET 60 Amps 200V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA60N20T-ND IXTA60N20T IXTA60N20T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers