Zilog Single FETs, MOSFETs IXTA60N10T

Description
N-Channel 100V 60A (Tc) 176W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 100V 60A (Tc) 176W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA60N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA60N10T-ND
Single FETs, MOSFETs IXTA60N10T-ND
N-Channel 100V 60A (Tc) 176W (Tc) Surface Mount TO-263AA

N-Channel 100V 60A (Tc) 176W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA60N10T - 777649-IXTA60N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA60N10T
777649-IXTA60N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA60N10T 777649-IXTA60N10T
Manufacturer: IXYS Win Source Part Number: 777649-IXTA60N10T Series: TrenchMV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Family Name: IXTA60N10T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4.5V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 49nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2650pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 176W (Tc) Rds On (Maximum) @ Id, Vgs: 18 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): AUIRF3710ZS; IRF3710ZSTRLPBF; AUIRF3710ZSTRR; AUIRF3710ZSTRL; Introduction Date: November 30, 2018 ECCN: EAR99 Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 777649-IXTA60N10T
Series: TrenchMV
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Family Name: IXTA60N10T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 49nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2650pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 176W (Tc)
Rds On (Maximum) @ Id, Vgs: 18 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): AUIRF3710ZS; IRF3710ZSTRLPBF; AUIRF3710ZSTRR; AUIRF3710ZSTRL;
Introduction Date: November 30, 2018
ECCN: EAR99
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA60N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA60N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA60N10T
MOSFET N-CH 100V 60A TO263

MOSFET N-CH 100V 60A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60 Amps 100V 18.0 Rds

MOSFET 60 Amps 100V 18.0 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA60N10T-ND 777649-IXTA60N10T IXTA60N10T IXTA60N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA60N10T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details