Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA56N15T IXTA56N15T

Description
Manufacturer: IXYS Win Source Part Number: 1191243-IXTA56N15T Series: TrenchHV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Family Name: IXTA56N15T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2250pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 36 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): FDB2552-F085; PHB45NQ15T; PHB45NQ15TT; Introduction Date: March 05, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191243-IXTA56N15T Series: TrenchHV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Family Name: IXTA56N15T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2250pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 36 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): FDB2552-F085; PHB45NQ15T; PHB45NQ15TT; Introduction Date: March 05, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA56N15T - 1191243-IXTA56N15T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA56N15T
1191243-IXTA56N15T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA56N15T 1191243-IXTA56N15T
Manufacturer: IXYS Win Source Part Number: 1191243-IXTA56N15T Series: TrenchHV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Family Name: IXTA56N15T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2250pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 36 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): FDB2552-F085; PHB45NQ15T; PHB45NQ15TT; Introduction Date: March 05, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191243-IXTA56N15T
Series: TrenchHV
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 56A (Tc)
Family Name: IXTA56N15T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2250pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 36 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): FDB2552-F085; PHB45NQ15T; PHB45NQ15TT;
Introduction Date: March 05, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXTA56N15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA56N15T-ND
Single FETs, MOSFETs IXTA56N15T-ND
N-Channel 150V 56A (Tc) 300W (Tc) Surface Mount TO-263AA

N-Channel 150V 56A (Tc) 300W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA56N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA56N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA56N15T
MOSFET N-CH 150V 56A TO263

MOSFET N-CH 150V 56A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 56 Amps 150V 36 Rds

MOSFET 56 Amps 150V 36 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191243-IXTA56N15T IXTA56N15T-ND IXTA56N15T IXTA56N15T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA56N15T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data