Zilog Single FETs, MOSFETs IXTA4N150HV

Description
N-Channel 1500V 4A (Tc) 280W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 1500V 4A (Tc) 280W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA4N150HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA4N150HV-ND
Single FETs, MOSFETs IXTA4N150HV-ND
N-Channel 1500V 4A (Tc) 280W (Tc) Surface Mount TO-263AA

N-Channel 1500V 4A (Tc) 280W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA4N150HV - 922239-IXTA4N150HV - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA4N150HV
922239-IXTA4N150HV
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA4N150HV 922239-IXTA4N150HV
Manufacturer: IXYS Win Source Part Number: 922239-IXTA4N150HV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1500 V 4A (Tc) 280W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA4 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922239-IXTA4N150HV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1500 V 4A (Tc) 280W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA4
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTA4N150HV - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTA4N150HV
Single FETs, MOSFETs IXTA4N150HV
MOSFET N-CH 1500V 4A TO263

MOSFET N-CH 1500V 4A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA4N150HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA4N150HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA4N150HV
MOSFET N-CH 1500V 4A TO263

MOSFET N-CH 1500V 4A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMOSFET N-CH STD-HIVOLTAGE

MOSFET DISCMOSFET N-CH STD-HIVOLTAGE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA4N150HV-ND 922239-IXTA4N150HV IXTA4N150HV IXTA4N150HV IXTA4N150HV
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA4N150HV Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263AA TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 2N7002H6327XTSA2CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers