Zilog Single FETs, MOSFETs IXTA48P05T

Description
P-Channel 50V 48A (Tc) 150W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
P-Channel 50V 48A (Tc) 150W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA48P05T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA48P05T-ND
Single FETs, MOSFETs IXTA48P05T-ND
P-Channel 50V 48A (Tc) 150W (Tc) Surface Mount TO-263AA

P-Channel 50V 48A (Tc) 150W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA48P05T - 1049738-IXTA48P05T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA48P05T
1049738-IXTA48P05T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA48P05T 1049738-IXTA48P05T
Manufacturer: IXYS Win Source Part Number: 1049738-IXTA48P05T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 3660pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 30 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049738-IXTA48P05T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 3660pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA48P05T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA48P05T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA48P05T
MOSFET P-CH 50V 48A TO263

MOSFET P-CH 50V 48A TO263

Supplier's Site
Single FETs, MOSFETs - IXTA48P05T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTA48P05T
Single FETs, MOSFETs IXTA48P05T
MOSFET P-CH 50V 48A TO263

MOSFET P-CH 50V 48A TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TenchP Power MOSFET

MOSFET TenchP Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA48P05T-ND 1049738-IXTA48P05T IXTA48P05T IXTA48P05T IXTA48P05T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA48P05T Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (IXTA) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 50 volts 50 volts
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details