P-Channel 150V 44A (Tc) 298W (Tc) Surface Mount TO-263AA
P-Channel 150V 44A (Tc) 298W (Tc) Surface Mount TO-263AA
P-Channel 150V 44A (Tc) 298W (Tc) Surface Mount TO-263AA
MOSFET P-CH 150V 44A TO263
MOSFET P-CH 150V 44A TO263
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA44P15T-TRLDKR-ND | IXTA44P15T-TRL | IXTA44P15T-TRL | IXTA44P15T-TRL |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |