IXYS Integrated Circuits Division MOSFET IXTA44N30T

Description
MOSFET 44 Amps 300V 85 Rds
Description
MOSFET 44 Amps 300V 85 Rds

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 44 Amps 300V 85 Rds

MOSFET 44 Amps 300V 85 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA44N30T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA44N30T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA44N30T
MOSFET N-CH 300V 44A TO263

MOSFET N-CH 300V 44A TO263

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA44N30T IXTA44N30T
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details