Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 150°C (TJ)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Rds On (Max) @ Id, Vgs: 7.3Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Discrete Semiconductor Products |