Zilog Single FETs, MOSFETs IXTA3N100P

Description
N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA3N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA3N100P-ND
Single FETs, MOSFETs IXTA3N100P-ND
N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA

N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA3N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA3N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA3N100P
MOSFET N-CH 1000V 3A TO263

MOSFET N-CH 1000V 3A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 3 Amps 1000V 4.8 Rds

MOSFET 3 Amps 1000V 4.8 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA3N100P-ND IXTA3N100P IXTA3N100P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - AUIRFR024NTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers