Zilog Single FETs, MOSFETs IXTA3N100D2

Description
N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA3N100D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA3N100D2-ND
Single FETs, MOSFETs 238-IXTA3N100D2-ND
N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA

N-Channel 1000V 3A (Tc) 125W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
FETs - Single - IXTA3N100D2 - 1191239-IXTA3N100D2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXTA3N100D2
1191239-IXTA3N100D2
FETs - Single - IXTA3N100D2 1191239-IXTA3N100D2
Manufacturer: IXYS Win Source Part Number: 1191239-IXTA3N100D2 Packaging: Tube Mounting Style: SMD Technology: MOSFET FET Feature: Depletion Mode Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (IXTA) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 3A Rds On (Maximum) at Id, Vgs: 5.5Ohm at 1.5A, 0V Gate Charge (Qg) (Maximum) at Vgs: 37.5nC at 5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1020pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191239-IXTA3N100D2
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
FET Feature: Depletion Mode
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (IXTA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 3A
Rds On (Maximum) at Id, Vgs: 5.5Ohm at 1.5A, 0V
Gate Charge (Qg) (Maximum) at Vgs: 37.5nC at 5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1020pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS (D2) 1000V 3A

MOSFET N-CH MOSFETS (D2) 1000V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA3N100D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA3N100D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA3N100D2
MOSFET N-CH 1000V 3A TO263

MOSFET N-CH 1000V 3A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA3N100D2-ND 1191239-IXTA3N100D2 IXTA3N100D2 IXTA3N100D2
Product Name Single FETs, MOSFETs FETs - Single - IXTA3N100D2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 37.5 nC @ 5 V
MOSFET Operating Mode Depletion
V(BR)DSS 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF9952QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers