Zilog Single FETs, MOSFETs IXTA36P15P

Description
P-Channel 150V 36A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
P-Channel 150V 36A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA36P15P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA36P15P-ND
Single FETs, MOSFETs 238-IXTA36P15P-ND
P-Channel 150V 36A (Tc) 300W (Tc) Surface Mount TO-263AA

P-Channel 150V 36A (Tc) 300W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA36P15P - 876121-IXTA36P15P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA36P15P
876121-IXTA36P15P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA36P15P 876121-IXTA36P15P
Manufacturer: IXYS Win Source Part Number: 876121-IXTA36P15P Series: PolarP™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 36A (Tc) 300W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA36 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876121-IXTA36P15P
Series: PolarP™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 36A (Tc) 300W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA36
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTA36P15P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTA36P15P
Single FETs, MOSFETs IXTA36P15P
MOSFET P-CH 150V 36A TO263

MOSFET P-CH 150V 36A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA36P15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA36P15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA36P15P
MOSFET P-CH 150V 36A TO263

MOSFET P-CH 150V 36A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -36.0 Amps -150V 0.110 Rds

MOSFET -36.0 Amps -150V 0.110 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTA36P15P-ND 876121-IXTA36P15P IXTA36P15P IXTA36P15P IXTA36P15P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA36P15P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263AA TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF3710ZSTRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers