IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA36N20T

Description
MOSFET N-CH 200V 36A TO263
Description
MOSFET N-CH 200V 36A TO263

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA36N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA36N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA36N20T
MOSFET N-CH 200V 36A TO263

MOSFET N-CH 200V 36A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 36 Amps 200V 60 Rds

MOSFET 36 Amps 200V 60 Rds

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA36N20T IXTA36N20T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF7640S2TR - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0360 ohms
Package Type MG-WDSON-4
View Details
7 suppliers