Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA300N04T2 IXTA300N04T2

Description
Manufacturer: IXYS Win Source Part Number: 922238-IXTA300N04T2 Series: TrenchT2™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 300A (Tc) 480W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA300 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922238-IXTA300N04T2 Series: TrenchT2™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 300A (Tc) 480W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA300 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA300N04T2 - 922238-IXTA300N04T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA300N04T2
922238-IXTA300N04T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA300N04T2 922238-IXTA300N04T2
Manufacturer: IXYS Win Source Part Number: 922238-IXTA300N04T2 Series: TrenchT2™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 300A (Tc) 480W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA300 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922238-IXTA300N04T2
Series: TrenchT2™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 300A (Tc) 480W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA300
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTA300N04T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA300N04T2-ND
Single FETs, MOSFETs IXTA300N04T2-ND
N-Channel 40V 300A (Tc) 480W (Tc) Surface Mount TO-263AA

N-Channel 40V 300A (Tc) 480W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 300 Amps 40V 0.025 Rds

MOSFET 300 Amps 40V 0.025 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA300N04T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA300N04T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA300N04T2
MOSFET N-CH 40V 300A TO263

MOSFET N-CH 40V 300A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 922238-IXTA300N04T2 IXTA300N04T2-ND IXTA300N04T2 IXTA300N04T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA300N04T2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
55V 3.4A MOSFET Transistor - 289-AUIRF7342QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers