N-Channel 1200V 2.4A (Tc) 125W (Tc) Surface Mount TO-263AA
MOSFET N-CH 1200V 2.4A TO263
MOSFET N-CH 1200V 2.4A TO-263
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA2R4N120P-ND | IXTA2R4N120P | IXTA2R4N120P | 401-IXTA2R4N120P |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET N-CH 1200V 2.4A TO-263 |
| Polarity | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |