Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA2N80P IXTA2N80P

Description
Manufacturer: IXYS Win Source Part Number: 777645-IXTA2N80P Series: PolarHV Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Family Name: IXTA2N80P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5.5V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 10.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 70W (Tc) Rds On (Maximum) @ Id, Vgs: 6 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): FS2VS-16A; R8002ANJTL; R8002ANJ FRGTL; STB3NA80; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777645-IXTA2N80P Series: PolarHV Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Family Name: IXTA2N80P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5.5V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 10.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 70W (Tc) Rds On (Maximum) @ Id, Vgs: 6 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): FS2VS-16A; R8002ANJTL; R8002ANJ FRGTL; STB3NA80; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA2N80P - 777645-IXTA2N80P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA2N80P
777645-IXTA2N80P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA2N80P 777645-IXTA2N80P
Manufacturer: IXYS Win Source Part Number: 777645-IXTA2N80P Series: PolarHV Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Family Name: IXTA2N80P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5.5V @ 50μA Gate Charge (Qg) (Maximum) @ Vgs: 10.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 70W (Tc) Rds On (Maximum) @ Id, Vgs: 6 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): FS2VS-16A; R8002ANJTL; R8002ANJ FRGTL; STB3NA80; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 777645-IXTA2N80P
Series: PolarHV
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Family Name: IXTA2N80P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs: 10.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 440pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 70W (Tc)
Rds On (Maximum) @ Id, Vgs: 6 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): FS2VS-16A; R8002ANJTL; R8002ANJ FRGTL; STB3NA80;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA2N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA2N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA2N80P
MOSFET N-CH 800V 2A TO263

MOSFET N-CH 800V 2A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777645-IXTA2N80P IXTA2N80P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA2N80P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 70000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - IFAUIRFS8408-7TRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers