P-Channel 65V 28A (Tc) 83W (Tc) Surface Mount TO-263AA
Manufacturer: IXYS
Win Source Part Number: 1049729-IXTA28P065T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 65V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2030pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 45 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 65V 28A TO263
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTA28P065T-ND | 1049729-IXTA28P065T | IXTA28P065T | IXTA28P065T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA28P065T | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; TO-263 (IXTA) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| V(BR)DSS | 65 volts |