Zilog Single FETs, MOSFETs IXTA270N04T4

Description
N-Channel 40V 270A (Tc) 375W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 40V 270A (Tc) 375W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA270N04T4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA270N04T4-ND
Single FETs, MOSFETs IXTA270N04T4-ND
N-Channel 40V 270A (Tc) 375W (Tc) Surface Mount TO-263AA

N-Channel 40V 270A (Tc) 375W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346672-IXTA270N04T4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346672-IXTA270N04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346672-IXTA270N04T4
Win Source Part Number: 1346672-IXTA270N04T4 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 375W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA270 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 270A (Tc) Rds On (Max) @ Id, Vgs: 2.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 182 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9140 pF @ 25 V

Win Source Part Number: 1346672-IXTA270N04T4
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Trench
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 375W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263AA
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA270
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 270A (Tc)
Rds On (Max) @ Id, Vgs: 2.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 182 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9140 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V/270A TrenchT4 Power MOSFET

MOSFET 40V/270A TrenchT4 Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA270N04T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA270N04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA270N04T4
MOSFET N-CH 40V 270A TO263AA

MOSFET N-CH 40V 270A TO263AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA270N04T4-ND 1346672-IXTA270N04T4 IXTA270N04T4 IXTA270N04T4
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers