Manufacturer: IXYS
Win Source Part Number: 876120-IXTA26P20P-TR
Series: TrenchP™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 26A (Tc) 300W (Tc) Surface Mount TO-263 (D2Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IXTA26
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 238-IXTA26P20P-TRLCT
P-Channel 200V 26A (Tc) 300W (Tc) Surface Mount TO-263 (D2Pak)
P-Channel 200V 26A (Tc) 300W (Tc) Surface Mount TO-263 (D2Pak)
P-Channel 200V 26A (Tc) 300W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET P-CH 200V 26A TO263
MOSFET P-CH 200V 26A TO263
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 876120-IXTA26P20P-TRL | 238-IXTA26P20P-TRLDKR-ND | IXTA26P20P-TRL | IXTA26P20P-TRL | IXTA26P20P-TRL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA26P20P-TRL | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-263; SOT3; TO-263 (D2Pak) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |