Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA26P10T IXTA26P10T

Description
Manufacturer: IXYS Win Source Part Number: 1049728-IXTA26P10T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3820pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 90 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049728-IXTA26P10T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3820pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 90 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA26P10T - 1049728-IXTA26P10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA26P10T
1049728-IXTA26P10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA26P10T 1049728-IXTA26P10T
Manufacturer: IXYS Win Source Part Number: 1049728-IXTA26P10T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3820pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 90 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049728-IXTA26P10T
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 3820pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - IXTA26P10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA26P10T-ND
Single FETs, MOSFETs IXTA26P10T-ND
P-Channel 100V 26A (Tc) 150W (Tc) Surface Mount TO-263AA

P-Channel 100V 26A (Tc) 150W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA26P10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA26P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA26P10T
MOSFET P-CH 100V 26A TO263

MOSFET P-CH 100V 26A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TenchP Power MOSFET

MOSFET TenchP Power MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049728-IXTA26P10T IXTA26P10T-ND IXTA26P10T IXTA26P10T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA26P10T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 100 volts
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details