Zilog Single FETs, MOSFETs IXTA260N055T2-7

Description
N-Channel 55V 260A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)
Request a Quote Datasheet
Description
N-Channel 55V 260A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA260N055T2-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA260N055T2-7-ND
Single FETs, MOSFETs IXTA260N055T2-7-ND
N-Channel 55V 260A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)

N-Channel 55V 260A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1168282-IXTA260N055T2-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1168282-IXTA260N055T2-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1168282-IXTA260N055T2-7
Win Source Part Number: 1168282-IXTA260N055T 2-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchT2™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 260A (Tc) Rds On (Max) @ Id, Vgs: 3.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 480W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 (IXTA) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA260 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1168282-IXTA260N055T2-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchT2™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 260A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 480W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7 (IXTA)
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA260
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA260N055T2-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA260N055T2-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA260N055T2-7
MOSFET N-CH 55V 260A TO263-7

MOSFET N-CH 55V 260A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 260 Amps 55V

MOSFET 260 Amps 55V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA260N055T2-7-ND 1168282-IXTA260N055T2-7 IXTA260N055T2-7 IXTA260N055T2-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data