Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N055T IXTA220N055T

Description
Manufacturer: IXYS Win Source Part Number: 777644-IXTA220N055T Series: TrenchMV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Part Status: Obsolete(EOL) Family Name: IXTA220N055T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 158nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 430W (Tc) Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IPB80N06S2H5AUMA1; BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT; Introduction Date: December 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777644-IXTA220N055T Series: TrenchMV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Part Status: Obsolete(EOL) Family Name: IXTA220N055T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 158nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 430W (Tc) Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IPB80N06S2H5AUMA1; BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT; Introduction Date: December 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N055T - 777644-IXTA220N055T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N055T
777644-IXTA220N055T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N055T 777644-IXTA220N055T
Manufacturer: IXYS Win Source Part Number: 777644-IXTA220N055T Series: TrenchMV Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 220A (Tc) Part Status: Obsolete(EOL) Family Name: IXTA220N055T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 158nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 430W (Tc) Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IPB80N06S2H5AUMA1; BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT; Introduction Date: December 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777644-IXTA220N055T
Series: TrenchMV
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 220A (Tc)
Part Status: Obsolete(EOL)
Family Name: IXTA220N055T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 158nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 430W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IPB80N06S2H5AUMA1; BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT;
Introduction Date: December 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA220N055T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA220N055T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA220N055T
MOSFET N-CH 55V 220A TO263

MOSFET N-CH 55V 220A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777644-IXTA220N055T IXTA220N055T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N055T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 430000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers